Texas Instruments Logic IC 74LS86PC

Description
IC GATE XOR 4CH 2-INP 14DIP Product overview: 74LS86PC from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LS86PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE XOR 4CH 2-INP 14DIP Product overview: 74LS86PC from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LS86PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
IC GATE XOR 4CH 2-INP 14DIP Product overview: 74LS86PC from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LS86PC can be used for catalog matching and distributor lookup.

IC GATE XOR 4CH 2-INP 14DIP Product overview: 74LS86PC from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LS86PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1356631-74LS86PC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1356631-74LS86PC
Integrated Circuits (ICs) - Logic - Gates and Inverters 1356631-74LS86PC
Win Source Part Number: 1356631-74LS86PC Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: National Semiconductor Series: 74LS Package: Bulk Product Status: Active Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Base Product Number: 74LS86 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: Vendor Undefined ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Logic Type: XOR (Exclusive OR) Number of Circuits: 4 Number of Inputs: 2 Current - Quiescent (Max): 15 mA Current - Output High, Low: 400µA, 8mA Input Logic Level - Low: 0.8V Input Logic Level - High: 2V Max Propagation Delay @ V, Max CL: 23ns @ 5V, 50pF

Win Source Part Number: 1356631-74LS86PC
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: National Semiconductor
Series: 74LS
Package: Bulk
Product Status: Active
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Base Product Number: 74LS86
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: Vendor Undefined
ECCN: EAR99
Voltage - Supply: 4.75V ~ 5.25V
Logic Type: XOR (Exclusive OR)
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 15 mA
Current - Output High, Low: 400µA, 8mA
Input Logic Level - Low: 0.8V
Input Logic Level - High: 2V
Max Propagation Delay @ V, Max CL: 23ns @ 5V, 50pF

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LS86PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LS86PC
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LS86PC
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - 74LS86PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LS86PC
Gates and Inverters 74LS86PC
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LS86PC 1356631-74LS86PC 74LS86PC 74LS86PC
Product Name Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type XOR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR)
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Inputs 2 2 2
Propagation Delay 23 ns 23 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS28J/B - Rochester Electronics
Specs
Gate Type Buffer/Driver; OR; NOR
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Quad 2-input NAND gate - 74AHC00D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
7 suppliers
Gates and Inverters - 11C01FC - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.75V ~ -5.5V
Output Type Differential
View Details
2 suppliers
Logic Gates - 2222720P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details