Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS646NT 74LS646NT

Description
Manufacturer: Texas Instruments Win Source Part Number: 076369-74LS646NT Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 076369-74LS646NT Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS646NT - 076369-74LS646NT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS646NT
076369-74LS646NT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS646NT 076369-74LS646NT
Manufacturer: Texas Instruments Win Source Part Number: 076369-74LS646NT Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 076369-74LS646NT
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 076369-74LS646NT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS646NT
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details