Texas Instruments Logic - Logic - Flip Flops - 74LS10 74LS10

Description
Manufacturer: Texas Instruments Win Source Part Number: 165294-74LS10 Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Trigger Type: Negative Edge Current - Quiescent: 6mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 45MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 165294-74LS10 Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Trigger Type: Negative Edge Current - Quiescent: 6mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 45MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LS10
165294-74LS10
Logic - Logic - Flip Flops - 74LS10 165294-74LS10
Manufacturer: Texas Instruments Win Source Part Number: 165294-74LS10 Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Trigger Type: Negative Edge Current - Quiescent: 6mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 45MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 165294-74LS10
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Trigger Type: Negative Edge
Current - Quiescent: 6mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 45MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 165294-74LS10
Product Name Logic - Logic - Flip Flops - 74LS10
Triggering Negative-edge Triggered; Negative Edge
Supply Voltage 4.75 V ~ 5.25 V
Propagation Delay 20 ns
fMAX 45 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16374 16-Bit D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9202501MXA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
Logic Family ACT
View Details
Flip Flops - 74AUP1G175GW-Q100125 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74AC74SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details