Texas Instruments Logic - Logic - Gates and Inverters - 74LS08DBR 74LS08DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 744015-74LS08DBR SSOP14 Manufacturer Homepage: www.ti.com Reference case: SSOP14 Reference Date Code: 0903+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 744015-74LS08DBR SSOP14 Manufacturer Homepage: www.ti.com Reference case: SSOP14 Reference Date Code: 0903+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LS08DBR - 744015-74LS08DBR SSOP14 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LS08DBR
744015-74LS08DBR SSOP14
Logic - Logic - Gates and Inverters - 74LS08DBR 744015-74LS08DBR SSOP14
Manufacturer: Texas Instruments Win Source Part Number: 744015-74LS08DBR SSOP14 Manufacturer Homepage: www.ti.com Reference case: SSOP14 Reference Date Code: 0903+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 744015-74LS08DBR SSOP14
Manufacturer Homepage: www.ti.com
Reference case: SSOP14
Reference Date Code: 0903+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Logic IC - 705-74LS08DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: 74LS08DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LS08DBR can be used for catalog matching and distributor lookup.

Product overview: 74LS08DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LS08DBR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 744015-74LS08DBR SSOP14 705-74LS08DBR
Product Name Logic - Logic - Gates and Inverters - 74LS08DBR Logic IC
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7512799P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 74AHCT3G14GD,125 - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic - Gates and Inverters - 5427FM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details