Texas Instruments Integrated Circuits (ICs) Logic Gates and Inverters 74LS00PC

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: National Semiconductor Category: Integrated Circuits (ICs) Logic Gates and Inverters Series: 74LS Package: Bulk Product Status: Active Logic Type: NAND Gate Number of Circuits: 4 Voltage - Supply: 4.75V ~ 5.25V Current - Quiescent (Max): 40 mA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: National Semiconductor Category: Integrated Circuits (ICs) Logic Gates and Inverters Series: 74LS Package: Bulk Product Status: Active Logic Type: NAND Gate Number of Circuits: 4 Voltage - Supply: 4.75V ~ 5.25V Current - Quiescent (Max): 40 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Logic Gates and Inverters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Logic Gates and Inverters
Integrated Circuits (ICs) Logic Gates and Inverters
Alternative Parts (Cross-Reference): Cross Manufacturer: National Semiconductor Category: Integrated Circuits (ICs) Logic Gates and Inverters Series: 74LS Package: Bulk Product Status: Active Logic Type: NAND Gate Number of Circuits: 4 Voltage - Supply: 4.75V ~ 5.25V Current - Quiescent (Max): 40 mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: National Semiconductor
Category: Integrated Circuits (ICs) Logic Gates and Inverters
Series: 74LS
Package: Bulk
Product Status: Active
Logic Type: NAND Gate
Number of Circuits: 4
Voltage - Supply: 4.75V ~ 5.25V
Current - Quiescent (Max): 40 mA

Buy Now Datasheet
Singapore, Singapore
IC GATE NAND 4CH 2-INP 14DIP Product overview: 74LS00PC from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LS00PC can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14DIP Product overview: 74LS00PC from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LS00PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LS00PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LS00PC
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LS00PC
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - 74LS00PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LS00PC
Gates and Inverters 74LS00PC
NAND Gate IC 4 Channel 14-DIP

NAND Gate IC 4 Channel 14-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LS00PC 74LS00PC 74LS00PC
Product Name Integrated Circuits (ICs) Logic Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND NAND NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 2139000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Logic Function Nexperia - 26AC8617 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 8 mA
View Details