Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT245NSR 74HCT245NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 713190-74HCT245NSR Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 2017+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 713190-74HCT245NSR Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 2017+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT245NSR - 713190-74HCT245NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT245NSR
713190-74HCT245NSR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT245NSR 713190-74HCT245NSR
Manufacturer: Texas Instruments Win Source Part Number: 713190-74HCT245NSR Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 2017+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 713190-74HCT245NSR
Manufacturer Homepage: www.ti.com
Reference case: SOP
Reference Date Code: 2017+
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 713190-74HCT245NSR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT245NSR
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details