Texas Instruments Logic - Logic - Flip Flops - 74HC574E 74HC574E

Description
Manufacturer: Texas Instruments Win Source Part Number: 052146-74HC574E Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 60MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 052146-74HC574E Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 60MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC574E
052146-74HC574E
Logic - Logic - Flip Flops - 74HC574E 052146-74HC574E
Manufacturer: Texas Instruments Win Source Part Number: 052146-74HC574E Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 60MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 052146-74HC574E
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 052146-74HC574E
Product Name Logic - Logic - Flip Flops - 74HC574E
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2 V ~ 6 V
Propagation Delay 28 ns
fMAX 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GZ-Q10YL - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
Logic - Flip Flops - 74ABT374CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details