Texas Instruments Logic - Logic - Flip Flops - 74HC175DBR 74HC175DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 751509-74HC175DBR SSOP16 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SSOP16 Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 751509-74HC175DBR SSOP16 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SSOP16 Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC175DBR
751509-74HC175DBR SSOP16
Logic - Logic - Flip Flops - 74HC175DBR 751509-74HC175DBR SSOP16
Manufacturer: Texas Instruments Win Source Part Number: 751509-74HC175DBR SSOP16 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SSOP16 Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 751509-74HC175DBR SSOP16
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SSOP16
Reference Date Code: 03+
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 751509-74HC175DBR SSOP16
Product Name Logic - Logic - Flip Flops - 74HC175DBR
Unlock Full Specs
to access all available technical data

Similar Products

 - 74F175SCX - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type SOP16; SOP
Logic Family TTL
View Details
2 suppliers
Dual JK flip-flop with set and reset; negative-edge trigger - 74HCT112PW,118 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Logic - Flip Flops - 74AC109PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details