Texas Instruments Flip Flops 74H74PC

Description
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
Datasheet
Description
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74H74PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74H74PC
Flip Flops 74H74PC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74H74PC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
74H74PC
Integrated Circuits (ICs) - Logic - Flip Flops 74H74PC
2 FUNC, POSITIVE EDGE TRIGGERED

2 FUNC, POSITIVE EDGE TRIGGERED

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops
Product Number 74H74PC 74H74PC
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with reset; positive-edge trigger - 74AHCT273BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Logic - Flip Flops - 74ACT16374MTDX - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details