74FCT823BSPC -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Texas Instruments
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT823BSPC
Description
BUS DRIVER, FCT SERIES
-
Shenzhen Shengyu Electronics Technology Limited
Description
BUS DRIVER, FCT SERIES
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
74FCT823BSPC |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Triggering
Positive-edge Triggered; Positive Edge
Supply Voltage
4.5 V ~ 5.5 V
Propagation Delay
11 ns
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7
View Details
6 suppliers
fMAX
160 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details