The 74FCT162H501CTPVC is an 18-bit registered transceiver designed for universal bus functions. It features a balanced output driver capable of sourcing 24 mA and includes bus hold functionality, which retains the last active state of the data inputs when they are in a high-impedance state, eliminating the need for external pull-up or pull-down resistors. The device operates within an industrial temperature range of -40°C to +85°C and is powered by a 5V supply with a tolerance of ±10%. This transceiver supports various modes of operation, including transparent, latched, and clock modes, controlled by output enable and latch enable inputs. It also incorporates edge-rate control circuitry to improve noise characteristics, with typical output skew less than 250 ps and ESD protection exceeding 2000V. The 74FCT162H501CTPVC is available in a 56-lead SSOP package, making it suitable for applications requiring high-speed data transfer and minimal ground bounce.
Registered Bus Transceiver, FCT Series, 1-Func, 18-Bit, True Output, PDSO56
Universal Bus Transceiver 18-Bit 56-SSOP
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74FCT162H501CTPVC | 74FCT162H501CTPVC |
| Product Name | Universal Bus Functions | |
| Device Type | Transceiver | Line / Bus Controller |