Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - 74FCT162823CTPACT 74FCT162823CTPACT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1008070-74FCT162823C TPACT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 500μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 56-TFSOP (0.240", 6.10mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1008070-74FCT162823C TPACT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 500μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 56-TFSOP (0.240", 6.10mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74FCT162823CTPACT
1008070-74FCT162823CTPACT
Logic - Logic - Flip Flops - 74FCT162823CTPACT 1008070-74FCT162823CTPACT
Manufacturer: Texas Instruments Win Source Part Number: 1008070-74FCT162823C TPACT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 500μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 56-TFSOP (0.240", 6.10mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1008070-74FCT162823CTPACT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 500μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 56-TFSOP (0.240", 6.10mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Flip Flops - 74FCT162823CTPACT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74FCT162823CTPACT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74FCT162823CTPACT
Logic - Flip Flops 74FCT162823CTPACT
IC FF D-TYPE DUAL 9BIT 56TSSOP

IC FF D-TYPE DUAL 9BIT 56TSSOP

Supplier's Site Datasheet
Flip Flops - 74FCT162823CTPACT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1008070-74FCT162823CTPACT 74FCT162823CTPACT-ND 74FCT162823CTPACT 74FCT162823CTPACT
Product Name Logic - Logic - Flip Flops - 74FCT162823CTPACT Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 6 ns 6 ns
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products