The 74FCT162646ATPACT is a 16-bit registered transceiver with three-state outputs, designed for multiplexed data transmission between A and B buses. It is housed in a 56-lead TSSOP package with a 240-mil pitch and operates over an industrial temperature range of -40°C to +85°C. The device features balanced 24 mA output drivers with current-limiting resistors to minimize undershoot and ground bounce, reducing the need for external termination. It supports partial-power-down operation via I_off circuitry and has typical ground bounce less than 0.6 V at V_CC = 5 V and T_A = 25°C. The device meets RoHS and green environmental standards with lead finish of CUNIPDAU and is rated for reflow soldering up to 260°C.
16-Bit Bus Transceivers and Registers with 3-State Outputs 56-TSSOP -40 to 85
Registered Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, PDSO56
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74FCT162646ATPACT | 74FCT162646ATPACT |
| Product Name | CY74FCT162646T 16-Bit Bus Transceivers and Registers with 3-State Outputs | |
| Technology | FCT | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |