Texas Instruments Logic - Logic - Gates and Inverters - 74FCT16244TPVCTG4 74FCT16244TPVCTG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040226-74FCT16244TP VCTG4 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Elements: 4 Number of Bits per Element: 4 Number of Bits: 16 Number of Pins: 48 High Level Output Current: 64 mA Low Level Output Current: 32 mA Quiescent Current: 5 µA Propagation Delay: 6.5 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1 W Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer, Inverting Number of Input Lines: 16 Number of Output Lines: 8
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040226-74FCT16244TP VCTG4 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Elements: 4 Number of Bits per Element: 4 Number of Bits: 16 Number of Pins: 48 High Level Output Current: 64 mA Low Level Output Current: 32 mA Quiescent Current: 5 µA Propagation Delay: 6.5 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1 W Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer, Inverting Number of Input Lines: 16 Number of Output Lines: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74FCT16244TPVCTG4 - 1040226-74FCT16244TPVCTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74FCT16244TPVCTG4
1040226-74FCT16244TPVCTG4
Logic - Logic - Gates and Inverters - 74FCT16244TPVCTG4 1040226-74FCT16244TPVCTG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040226-74FCT16244TP VCTG4 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Elements: 4 Number of Bits per Element: 4 Number of Bits: 16 Number of Pins: 48 High Level Output Current: 64 mA Low Level Output Current: 32 mA Quiescent Current: 5 µA Propagation Delay: 6.5 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1 W Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer, Inverting Number of Input Lines: 16 Number of Output Lines: 8

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040226-74FCT16244TPVCTG4
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Elements: 4
Number of Bits per Element: 4
Number of Bits: 16
Number of Pins: 48
High Level Output Current: 64 mA
Low Level Output Current: 32 mA
Quiescent Current: 5 µA
Propagation Delay: 6.5 ns
Categories: Logic - Gates and Inverters
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 1 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Buffer, Inverting
Number of Input Lines: 16
Number of Output Lines: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1040226-74FCT16244TPVCTG4
Product Name Logic - Logic - Gates and Inverters - 74FCT16244TPVCTG4
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1192151-5413DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
3 suppliers
Gates and Inverters - 74AHCT2G32DC125 - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details