Texas Instruments CY74FCT16244T 16-Bit Buffers/Drivers with 3-State Outputs 74FCT16244ATPVCG4

Description
16-Bit Buffers/Drivers with 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Description
16-Bit Buffers/Drivers with 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

16-bit buffers/line drivers with three-state outputs for high-speed memory, clock, or bus interface applications, housed in a 48-lead (300-mil) SSOP package and rated for industrial temperature operation from -40°C to +85°C with a 5V±10% supply. The device features 32 mA sourcing and 64 mA sinking output current, typical output skew under 250 ps, and ESD protection exceeding 2000 V. It supports partial-power-down mode operation with I_off circuitry to prevent backflow current during power-down.

Datasheet Summary
Powered by GS/AI

16-bit buffers/line drivers with three-state outputs for high-speed memory, clock, or bus interface applications, housed in a 48-lead (300-mil) SSOP package and rated for industrial temperature operation from -40°C to +85°C with a 5V±10% supply. The device features 32 mA sourcing and 64 mA sinking output current, typical output skew under 250 ps, and ESD protection exceeding 2000 V. It supports partial-power-down mode operation with I_off circuitry to prevent backflow current during power-down.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16244T 16-Bit Buffers/Drivers with 3-State Outputs
74FCT16244ATPVCG4
CY74FCT16244T 16-Bit Buffers/Drivers with 3-State Outputs 74FCT16244ATPVCG4
16-Bit Buffers/Drivers with 3-State Outputs 48-SSOP -40 to 85

16-Bit Buffers/Drivers with 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT16244ATPVCG4 - 1131400-74FCT16244ATPVCG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT16244ATPVCG4
1131400-74FCT16244ATPVCG4
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT16244ATPVCG4 1131400-74FCT16244ATPVCG4
Manufacturer: Texas Instruments Win Source Part Number: 1131400-74FCT16244AT PVCG4 Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74FCT16244 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1131400-74FCT16244ATPVCG4
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 74FCT16244
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
16-bit 5V SSOP Interface Transceiver IC
704-74FCT16244ATPVCG4
16-bit 5V SSOP Interface Transceiver IC 704-74FCT16244ATPVCG4
16-Bit 3-State Buffer/Driver, 4.8ns, 5V, SSOP Product overview: 74FCT16244ATPVCG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16244ATPVCG 4 can be used for catalog matching and distributor lookup.

16-Bit 3-State Buffer/Driver, 4.8ns, 5V, SSOP Product overview: 74FCT16244ATPVCG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16244ATPVCG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74FCT16244ATPVCG4 1131400-74FCT16244ATPVCG4 704-74FCT16244ATPVCG4
Product Name CY74FCT16244T 16-Bit Buffers/Drivers with 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - 74FCT16244ATPVCG4 16-bit 5V SSOP Interface Transceiver IC
Technology FCT
Device Type Buffer Buffer Transceiver
Features RoHS RoHS
Supply Voltage Other; 5 Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001QFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details