Texas Instruments High-Performance Analog Logic - Latches 74FCT162373CTPVCT

Description
IC 16BIT LATCHES 48-SSOP
Datasheet
Description
IC 16BIT LATCHES 48-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74FCT162373CTPVCT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT162373CTPVCT
Logic - Latches 74FCT162373CTPVCT
IC 16BIT LATCHES 48-SSOP

IC 16BIT LATCHES 48-SSOP

Supplier's Site Datasheet
Latches - 74FCT162373CTPVCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74FCT162373CTPVCT 74FCT162373CTPVCT
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Propagation Delay 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74ALVCH16373DL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
3 suppliers
Logic - Latches - 74HCT573D - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Octal Transparent Latch - 74FCT573ATSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers