Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches 74FCT162373CTPACT

Description
IC 16BIT LATCHES 48-TSSOP
Datasheet
Description
IC 16BIT LATCHES 48-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 74FCT162373CTPACT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT162373CTPACT
Integrated Circuits (ICs) - Logic - Latches 74FCT162373CTPACT
IC 16BIT LATCHES 48-TSSOP

IC 16BIT LATCHES 48-TSSOP

Supplier's Site
Latches - 74FCT162373CTPACT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Logic - Latches - 74FCT162373CTPACT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT162373CTPACT
Logic - Latches 74FCT162373CTPACT
IC 16BIT LATCHES 48-TSSOP

IC 16BIT LATCHES 48-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74FCT162373CTPACT 74FCT162373CTPACT 74FCT162373CTPACT
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Package Type SSOP 48-TFSOP (0.240\", 6.10mm Width); SOP
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVC16841MTDX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-2794-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
6 suppliers
SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9571201Q3A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 34 mA
View Details
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details