Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244ATS 74FCT162244ATS

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 717302-74FCT162244AT S Manufacturer Homepage: www.national.com RoHS State: Request Verification Reference case: SSOP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 717302-74FCT162244AT S Manufacturer Homepage: www.national.com RoHS State: Request Verification Reference case: SSOP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244ATS - 717302-74FCT162244ATS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244ATS
717302-74FCT162244ATS
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244ATS 717302-74FCT162244ATS
Manufacturer: National Semiconductor (TI) Win Source Part Number: 717302-74FCT162244AT S Manufacturer Homepage: www.national.com RoHS State: Request Verification Reference case: SSOP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 717302-74FCT162244ATS
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Reference case: SSOP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 717302-74FCT162244ATS
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244ATS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details