Texas Instruments Logic IC 74F86PC

Description
2-INPUT EXCLUSIVE-OR GATE, 4 GATES, 14 PIN PDIP. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
2-INPUT EXCLUSIVE-OR GATE, 4 GATES, 14 PIN PDIP. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 151268712 - Radwell International
Willingboro, NJ, United States
Logic IC
151268712
Logic IC 151268712
2-INPUT EXCLUSIVE-OR GATE, 4 GATES, 14 PIN PDIP. FREE 2 YEAR RADWELL WARRANTY

2-INPUT EXCLUSIVE-OR GATE, 4 GATES, 14 PIN PDIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74F86PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74F86PC
Integrated Circuits (ICs) - Logic - Gates and Inverters 74F86PC
IC GATE OR 1CH 2-INP 14DIP

IC GATE OR 1CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - 74F86PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74F86PC
Gates and Inverters 74F86PC
OR Gate IC 1 Channel 14-DIP

OR Gate IC 1 Channel 14-DIP

Buy Now Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 151268712 74F86PC 74F86PC
Product Name Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers