AND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDIP14
IC GATE AND 3CH 3-INP 14DIP
AND Gate IC 3 Channel 14-PDIP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74F11PC | 74F11PC | 74F11PC |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | AND; AND Gate |
| Logic Family | TTL; FAST | ||
| IC Package Type | DIP; Other; DIP14 | DIP; Other; 14-DIP (0.300\", 7.62mm) | |
| Supply Voltage | 4.5V ~ 5.5V |