Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
TEXAS INSTRUMENTS
74F08SC -- INTEGRATED CIRCUITS (ICS) - LOGIC - GATES AND INVERTERS
Texas Instruments
Integrated Circuits (ICs) - Logic - Gates and Inverters
74F08SC
Description
IC GATE AND 4CH 2-INP 14SOIC
Shenzhen Shengyu Electronics Technology Limited
Done
Description
IC GATE AND 4CH 2-INP 14SOIC
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74F08SC
Integrated Circuits (ICs) - Logic - Gates and Inverters
74F08SC
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Logic Gates
Product Number
74F08SC
Product Name
Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type
AND
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Logic Gates
9210271
Specs
Gate Type
Or
Supply Voltage
5.5 v
Logic Family
CMOS; Or
View Details
Nexperia B.V.
2-input AND gate
74AHCT1G08GZ-Q10YL
Specs
Gate Type
AND
Supply Voltage
+7.0
IC Package Type
Other; SOT8065-1 SOT8065-1
View Details
2
suppliers
Rochester Electronics
Logic - Gates and Inverters
100321QC
Specs
Gate Type
NOT
Operating Current
65 mA
View Details
Texas Instruments
Gates and Inverters
54H51DM
Specs
Gate Type
AND; OR; AND/OR/INVERT Gate
Supply Voltage
4.5V ~ 5.5V
Output Type
Single-Ended
View Details
2
suppliers