Manufacturer: Texas Instruments
Win Source Part Number: 006693-74CBTLV16211C
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 54-BGA MICROSTAR JUNIOR (8.0x5.5)
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Bus Switch 12 x 1:1 54-BGA Microstar Junior (8x5.5)
24-Bit FET Bus Switch IC, 200MHz, 3.6V, TFBGA Product overview: 74CBTLV16211CZRDR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV16211CZRD
IC BUS SWITCH 12 X 1:1 54BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 006693-74CBTLV16211CZRDR | 296-20802-2-ND | 743-74CBTLV16211CZRDR | 74CBTLV16211CZRDR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16211CZRDR | Signal Switches, Multiplexers, Decoders | 200MHz 3.6V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 54-BGA MICROSTAR JUNIOR (8.0x5.5) | 54-TFBGA | Tape and Reel | |
| Number of Pins | 54 |