Texas Instruments SN74CBT1G384 Single FET Bus Switch 74CBT1G384DCKTG4

Description
Single FET Bus Switch 5-SC70 -40 to 85
Request a Quote
Description
Single FET Bus Switch 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CBT1G384 is a single high-speed FET bus switch designed for low-power applications. It features a 5-W switch connection between two ports and operates with TTL-compatible control input levels. The switch is disabled when the output-enable (OE) input is high, allowing for flexible control in circuit designs. This device supports a supply voltage range of 4V to 5.5V and can handle continuous channel currents up to 128 mA. It operates over a temperature range of -40°C to 85°C, making it suitable for various environmental conditions. The input and output voltage range is from -0.5V to 7V, ensuring compatibility with a wide range of logic levels. The SN74CBT1G384 exhibits low on-state resistance and fast switching characteristics, with propagation delays as low as 0.25 ns and enable/disable times ranging from 1 ns to 4.9 ns, depending on the conditions. This performance makes it a reliable choice for applications requiring quick signal routing and minimal power consumption.

Datasheet Summary
Powered by GS/AI

The SN74CBT1G384 is a single high-speed FET bus switch designed for low-power applications. It features a 5-W switch connection between two ports and operates with TTL-compatible control input levels. The switch is disabled when the output-enable (OE) input is high, allowing for flexible control in circuit designs. This device supports a supply voltage range of 4V to 5.5V and can handle continuous channel currents up to 128 mA. It operates over a temperature range of -40°C to 85°C, making it suitable for various environmental conditions. The input and output voltage range is from -0.5V to 7V, ensuring compatibility with a wide range of logic levels. The SN74CBT1G384 exhibits low on-state resistance and fast switching characteristics, with propagation delays as low as 0.25 ns and enable/disable times ranging from 1 ns to 4.9 ns, depending on the conditions. This performance makes it a reliable choice for applications requiring quick signal routing and minimal power consumption.

Suppliers

Company
Product
Description
Supplier Links
SN74CBT1G384 Single FET Bus Switch - 74CBT1G384DCKTG4 - Texas Instruments
Dallas, TX, United States
SN74CBT1G384 Single FET Bus Switch
74CBT1G384DCKTG4
SN74CBT1G384 Single FET Bus Switch 74CBT1G384DCKTG4
Single FET Bus Switch 5-SC70 -40 to 85

Single FET Bus Switch 5-SC70 -40 to 85

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 74CBT1G384DCKTG4
Product Name SN74CBT1G384 Single FET Bus Switch
Supply Voltage Other; 5
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers - 5962-8682001EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-87721012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers