The SN74AVCH1T45 is a single-bit, noninverting bus transceiver with configurable dual-supply voltage translation between 1.2V and 3.6V on each port, and 3-state outputs. It is available in a 6-pin SC70 (DCK) package measuring 2.00mm × 1.25mm, with an operating temperature range of -40°C to 85°C. The device features bus-hold circuitry, I/Os tolerant to 4.6V, and VCC isolation. Data rates up to 500Mbps are supported for 1.8V to 3.3V translation. Latch-up performance exceeds 100mA per JESD78, Class II, and ESD protection exceeds JESD22 standards: 2000V HBM, 200V MM, and 1000V CDM. The DIR input is referenced to VCCA. The part number 74AVCH1T45DCKRG4 is a variant of the SN74AVCH1T45 series with a specific lead finish and packaging configuration.
Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 6-SC70 -40 to 85
1-Bit Dual-Supply Bus Transceiver, 380Mbps, 3-State, SC-88 Product overview: 74AVCH1T45DCKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74AVCH1T45DCKRG4
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74AVCH1T45DCKRG4 | 732-74AVCH1T45DCKRG4 |
| Product Name | SN74AVCH1T45 Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs | Dual Interface Transceiver IC |
| Technology | AVC | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.2,1.5,1.8,2.5,3.3 |