16-bit dual-supply bus transceiver with configurable voltage translation and 3-state outputs, designed for bidirectional communication between 1.4-V to 3.6-V logic nodes. The device is housed in a 48-pin TVSOP package measuring 16.4 mm wide and 10.2 mm long, and operates across a temperature range of -40°C to 85°C. It includes bus-hold circuitry, Ioff circuitry for partial-power-down operation, and exceeds JESD22 ESD protection standards of 2000-V human-body model, 200-V machine model, and 1000-V charged-device model. Control inputs are referenced to VCCB, and outputs are disabled when either power supply is at GND.
16-Bit Dual-Supply Bus Xcvr w/ Config. Voltage Xlation and 3-State Outputs 48-TVSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 74AVCBH164245VRE4 |
| Product Name | SN74AVCBH164245 16-Bit Dual-Supply Bus Xcvr w/ Config. Voltage Xlation and 3-State Outputs |
| Technology | AVC |