Texas Instruments SN74AVCB164245 16-Bit Dual-Supply Bus Transceiver w/ Config. Xlation and 3-State Outputs 74AVCB164245GRE4

Description
16-Bit Dual-Supply Bus Transceiver w/ Config. Xlation and 3-State Outputs 48-TSSOP -40 to 85
Request a Quote
Description
16-Bit Dual-Supply Bus Transceiver w/ Config. Xlation and 3-State Outputs 48-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AVCB164245 is a 16-bit dual-supply bus transceiver designed for low-voltage bidirectional translation between various voltage nodes ranging from 1.4 V to 3.6 V. It features configurable power-supply rails, allowing the A and B ports to operate independently at different voltage levels. The device supports asynchronous communication between data buses, enabling data transmission from the A bus to the B bus or vice versa, controlled by a direction-control input. This transceiver includes three-state outputs and is equipped with dynamic drive capability, which is equivalent to standard outputs with a current drive of ±24 mA. It also incorporates DOC,Ñ¢ circuitry that dynamically adjusts output impedance to reduce noise. The device is specified for partial-power-down applications, ensuring that outputs are disabled to prevent backflow current when powered down. ESD protection exceeds the standards set by JESD 22, providing robustness against electrostatic discharge. The SN74AVCB164245 is available in a 48-pin TSSOP package and operates within a temperature range of -40°C to 85°C, making it suitable for various applications requiring reliable performance in diverse environments.

Datasheet Summary
Powered by GS/AI

The SN74AVCB164245 is a 16-bit dual-supply bus transceiver designed for low-voltage bidirectional translation between various voltage nodes ranging from 1.4 V to 3.6 V. It features configurable power-supply rails, allowing the A and B ports to operate independently at different voltage levels. The device supports asynchronous communication between data buses, enabling data transmission from the A bus to the B bus or vice versa, controlled by a direction-control input. This transceiver includes three-state outputs and is equipped with dynamic drive capability, which is equivalent to standard outputs with a current drive of ±24 mA. It also incorporates DOC,Ñ¢ circuitry that dynamically adjusts output impedance to reduce noise. The device is specified for partial-power-down applications, ensuring that outputs are disabled to prevent backflow current when powered down. ESD protection exceeds the standards set by JESD 22, providing robustness against electrostatic discharge. The SN74AVCB164245 is available in a 48-pin TSSOP package and operates within a temperature range of -40°C to 85°C, making it suitable for various applications requiring reliable performance in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
SN74AVCB164245 16-Bit Dual-Supply Bus Transceiver w/ Config. Xlation and 3-State Outputs - 74AVCB164245GRE4 - Texas Instruments
Dallas, TX, United States
SN74AVCB164245 16-Bit Dual-Supply Bus Transceiver w/ Config. Xlation and 3-State Outputs
74AVCB164245GRE4
SN74AVCB164245 16-Bit Dual-Supply Bus Transceiver w/ Config. Xlation and 3-State Outputs 74AVCB164245GRE4
16-Bit Dual-Supply Bus Transceiver w/ Config. Xlation and 3-State Outputs 48-TSSOP -40 to 85

16-Bit Dual-Supply Bus Transceiver w/ Config. Xlation and 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit TSSOP Interface Transceiver IC
732-74AVCB164245GRE4
16-bit TSSOP Interface Transceiver IC 732-74AVCB164245GRE4
16-Bit Bidirectional Bus Transceiver, 400Mbps, 3-State, TSSOP Product overview: 74AVCB164245GRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, TSSOP, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74AVCB164245GRE4 can be used for catalog matching and distributor lookup.

16-Bit Bidirectional Bus Transceiver, 400Mbps, 3-State, TSSOP Product overview: 74AVCB164245GRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, TSSOP, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74AVCB164245GRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74AVCB164245GRE4 732-74AVCB164245GRE4
Product Name SN74AVCB164245 16-Bit Dual-Supply Bus Transceiver w/ Config. Xlation and 3-State Outputs 16-bit TSSOP Interface Transceiver IC
Technology AVC
Device Type Transceiver Transceiver
Features RoHS RoHS
Supply Voltage 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.5,1.8,2.5,3.3
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers