16-Bit Dual-Supply Bus Transceive W/Configurable Voltage Translation and 3-State 48-TVSOP -40 to 85
16-Bit Bidirectional Bus Transceiver, 400Mbps, 3-State, CMOS, TFSOP Product overview: 74AVCA164245VRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74AVCA164245VRE4
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74AVCA164245VRE4 | 732-74AVCA164245VRE4 |
| Product Name | SN74AVCA164245 16-Bit Dual-Supply Bus Transceive W/Configurable Voltage Translation and 3-State | 16-bit Interface Transceiver IC |
| Technology | AVC | |
| Device Type | SN74AVCA164245 16-Bit Dual-Supply Bus Transceive W/Configurable Voltage Translation and 3-State | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.5,1.8,2.5,3.3 |