Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AVC4T245RSVR-NT 74AVC4T245RSVR-NT

Description
Manufacturer: Texas Instruments Win Source Part Number: 908120-74AVC4T245RSV R-NT Series: 74AVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-UQFN (2.6x1.8) Package: 16-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: 74AVC4T245 Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (2.6x1.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-74AVC4T245RSVR-N TCT, 296-74AVC4T245RSVR-N TTR, 296-74AVC4T245RSVR-N TDKR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 908120-74AVC4T245RSV R-NT Series: 74AVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-UQFN (2.6x1.8) Package: 16-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: 74AVC4T245 Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (2.6x1.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-74AVC4T245RSVR-N TCT, 296-74AVC4T245RSVR-N TTR, 296-74AVC4T245RSVR-N TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AVC4T245RSVR-NT - 908120-74AVC4T245RSVR-NT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AVC4T245RSVR-NT
908120-74AVC4T245RSVR-NT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AVC4T245RSVR-NT 908120-74AVC4T245RSVR-NT
Manufacturer: Texas Instruments Win Source Part Number: 908120-74AVC4T245RSV R-NT Series: 74AVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-UQFN (2.6x1.8) Package: 16-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: 74AVC4T245 Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (2.6x1.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-74AVC4T245RSVR-N TCT, 296-74AVC4T245RSVR-N TTR, 296-74AVC4T245RSVR-N TDKR

Manufacturer: Texas Instruments
Win Source Part Number: 908120-74AVC4T245RSVR-NT
Series: 74AVC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-UQFN (2.6x1.8)
Package: 16-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AVC4T245
Categories: Integrated Circuits (ICs)
Case / Package: 16-UQFN (2.6x1.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-74AVC4T245RSVR-NTCT, 296-74AVC4T245RSVR-NTTR, 296-74AVC4T245RSVR-NTDKR

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AVC4T245RSVR-NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74AVC4T245RSVR-NT
Buffers, Drivers, Receivers, Transceivers 74AVC4T245RSVR-NT
Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-UQFN (2.6x1.8)

Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-UQFN (2.6x1.8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 908120-74AVC4T245RSVR-NT 74AVC4T245RSVR-NT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AVC4T245RSVR-NT Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details