The SN74AVC16827 is a 20-bit noninverting buffer/driver with 3-state outputs, designed for operation between 1.65 V and 3.6 V. It features two independent 10-bit sections, each with dual output-enable inputs for independent control. The device incorporates Dynamic Output Control (DOC™) circuitry to reduce noise by dynamically adjusting output impedance during transitions, while maintaining propagation delays under 2 ns at 2.5 V and 3.3 V. Output drive strength is specified at ±24 mA. The part is available in a 56-pin TSSOP package (DGG) with dimensions supporting 24.4 mm tape width and 330 mm reel diameter, and is characterized for operation from -40°C to 85°C. It supports partial-power-down mode and exceeds 100 mA latch-up performance per JESD78, Class II. The SN74AVC16827DGGRG4 variant is an orderable part within this series using a lead-free NIPDAU finish and Level-1 MSL rating.
20-Bit Buffer/Driver With 3-State Outputs 56-TSSOP -40 to 85
20-Bit 3-State Buffer IC, 1.2-3.6V, CMOS, TSSOP Product overview: 74AVC16827DGGRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AVC16827DGGRG4
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74AVC16827DGGRG4 | 704-74AVC16827DGGRG4 |
| Product Name | SN74AVC16827 20-Bit Buffer/Driver With 3-State Outputs | 3.6V TSSOP Interface Transceiver IC |
| Technology | AVC | |
| Device Type | Buffer | Transceiver |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.2,1.5,1.8,2.5,3.3 |