16-Bit Bus Transceiver With 3-State Outputs 48-TSSOP -40 to 85
16-Bit 3-State Bus Transceiver, Bidirectional, CMOS, 48-TSSOP Product overview: 74AVC16245DGGRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AVC16245DGGRG4
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74AVC16245DGGRG4 | 704-74AVC16245DGGRG4 |
| Product Name | SN74AVC16245 16-Bit Bus Transceiver With 3-State Outputs | 16-bit TSSOP Interface Transceiver IC |
| Technology | AVC | |
| Device Type | Transceiver | Transceiver |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.2,1.5,1.8,2.5,3.3 |