Low-power single bus buffer gate with tri-state output in a 5-pin SC70 package measuring 1.25mm × 2.00mm, operating from 0.8V to 3.6V with a maximum static power consumption of 0.9µA and a propagation delay of 4.6ns at 3.3V, suitable for battery-powered portable applications and featuring input-disable functionality and 3.6V I/O tolerance.
Low-Power Single Bus Buffer Gate with 3-State Output 5-SC70 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 74AUP1G126DCKRE4 |
| Product Name | SN74AUP1G126 Low-Power Single Bus Buffer Gate with 3-State Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 |
| Output Type | 3-State |
| Logic Family | AUP |