Texas Instruments SN74AUP1G125 Low-Power Single Bus Buffer Gate with 3-State Output 74AUP1G125DCKRG4

Description
Low-Power Single Bus Buffer Gate with 3-State Output 5-SC70 -40 to 85
Request a Quote
Description
Low-Power Single Bus Buffer Gate with 3-State Output 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUP1G125 is a low-power single bus buffer gate featuring a 3-state output, designed for applications requiring minimal power consumption. It operates with a supply voltage range of 0.8 V to 3.6 V and has a maximum static power consumption of 0.9 µA. The device exhibits low dynamic power consumption with a typical input capacitance of 1.5 pF and a typical output capacitance of 4 pF at 3.3 V. It includes an input-disable feature that allows for floating input conditions and supports partial power-down mode operation with an I_off specification. The buffer gate has a maximum propagation delay of 4.6 ns at 3.3 V, ensuring efficient signal transmission. It is tolerant to 3.6 V I/O, making it suitable for mixed-mode signal applications. The device is available in various package options, including SC70, which is compact and suitable for space-constrained designs. The SN74AUP1G125 is applicable in a wide range of devices, including audio docks, BluRay players, solid-state drives, and wireless peripherals.

Datasheet Summary
Powered by GS/AI

The SN74AUP1G125 is a low-power single bus buffer gate featuring a 3-state output, designed for applications requiring minimal power consumption. It operates with a supply voltage range of 0.8 V to 3.6 V and has a maximum static power consumption of 0.9 µA. The device exhibits low dynamic power consumption with a typical input capacitance of 1.5 pF and a typical output capacitance of 4 pF at 3.3 V. It includes an input-disable feature that allows for floating input conditions and supports partial power-down mode operation with an I_off specification. The buffer gate has a maximum propagation delay of 4.6 ns at 3.3 V, ensuring efficient signal transmission. It is tolerant to 3.6 V I/O, making it suitable for mixed-mode signal applications. The device is available in various package options, including SC70, which is compact and suitable for space-constrained designs. The SN74AUP1G125 is applicable in a wide range of devices, including audio docks, BluRay players, solid-state drives, and wireless peripherals.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G125 Low-Power Single Bus Buffer Gate with 3-State Output - 74AUP1G125DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74AUP1G125 Low-Power Single Bus Buffer Gate with 3-State Output
74AUP1G125DCKRG4
SN74AUP1G125 Low-Power Single Bus Buffer Gate with 3-State Output 74AUP1G125DCKRG4
Low-Power Single Bus Buffer Gate with 3-State Output 5-SC70 -40 to 85

Low-Power Single Bus Buffer Gate with 3-State Output 5-SC70 -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number 74AUP1G125DCKRG4
Product Name SN74AUP1G125 Low-Power Single Bus Buffer Gate with 3-State Output
Gate Type Buffer/Driver
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3
Output Type 3-State
Logic Family AUP
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54F64DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 11
Operating Temperature -55 C (-67 F)
View Details
4 suppliers