Texas Instruments SN74AUP1G125 Low-Power Single Bus Buffer Gate with 3-State Output 74AUP1G125DCKRE4

Description
Low-Power Single Bus Buffer Gate with 3-State Output 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Low-Power Single Bus Buffer Gate with 3-State Output 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G125 Low-Power Single Bus Buffer Gate with 3-State Output - 74AUP1G125DCKRE4 - Texas Instruments
Dallas, TX, United States
SN74AUP1G125 Low-Power Single Bus Buffer Gate with 3-State Output
74AUP1G125DCKRE4
SN74AUP1G125 Low-Power Single Bus Buffer Gate with 3-State Output 74AUP1G125DCKRE4
Low-Power Single Bus Buffer Gate with 3-State Output 5-SC70 -40 to 85

Low-Power Single Bus Buffer Gate with 3-State Output 5-SC70 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AUP1G125DCKRE4 - 1023142-74AUP1G125DCKRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G125DCKRE4
1023142-74AUP1G125DCKRE4
Logic - Logic - Gates and Inverters - 74AUP1G125DCKRE4 1023142-74AUP1G125DCKRE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023142-74AUP1G125DC KRE4 Polarity: Non-Inverting Number of Elements: 1 Number of Bits per Element: 1 Number of Bits: 1 Number of Pins: 5 Number of Gates: 1 High Level Output Current: 4 mA Low Level Output Current: 4 mA Propagation Delay: 18.7 ns Categories: Logic - Gates and Inverters Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 800 mV Logic Function: Buffer, Inverting Number of Input Lines: 1 Number of Output Lines: 1

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023142-74AUP1G125DCKRE4
Polarity: Non-Inverting
Number of Elements: 1
Number of Bits per Element: 1
Number of Bits: 1
Number of Pins: 5
Number of Gates: 1
High Level Output Current: 4 mA
Low Level Output Current: 4 mA
Propagation Delay: 18.7 ns
Categories: Logic - Gates and Inverters
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 800 mV
Logic Function: Buffer, Inverting
Number of Input Lines: 1
Number of Output Lines: 1

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 74AUP1G125DCKRE4 1023142-74AUP1G125DCKRE4
Product Name SN74AUP1G125 Low-Power Single Bus Buffer Gate with 3-State Output Logic - Logic - Gates and Inverters - 74AUP1G125DCKRE4
Gate Type Buffer/Driver NOT
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3
Output Type 3-State
Logic Family AUP
Propagation Delay 29 ns 18.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100118FC - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Differential
IC Package Type Other; 24-CFlatpack
View Details
2 suppliers
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-8683801DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers