The SN74AUP1G125 is a low-power single bus buffer gate with a 3-state output, designed for applications requiring minimal power consumption and signal integrity. It is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm, with an operating voltage range of 0.8 V to 3.6 V and a maximum propagation delay of 4.6 ns at 3.3 V. The device features an input-disable function, input hysteresis for noise immunity, and 3.6-V I/O tolerance for mixed-mode signal operation. Typical static current consumption is 0.9 µA, and input capacitance is 1.5 pF. It operates over a temperature range of -40°C to +85°C.
Low-Power Single Bus Buffer Gate with 3-State Output 5-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 74AUP1G125DBVRE4 |
| Product Name | SN74AUP1G125 Low-Power Single Bus Buffer Gate with 3-State Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 |
| Output Type | 3-State |
| Logic Family | AUP |