Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUCH16244DGGRG4 74AUCH16244DGGRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 709167-74AUCH16244DG GRG4 Manufacturer Homepage: www.ti.com Reference case: TSSOP48 Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 709167-74AUCH16244DG GRG4 Manufacturer Homepage: www.ti.com Reference case: TSSOP48 Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUCH16244DGGRG4 - 709167-74AUCH16244DGGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUCH16244DGGRG4
709167-74AUCH16244DGGRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUCH16244DGGRG4 709167-74AUCH16244DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 709167-74AUCH16244DG GRG4 Manufacturer Homepage: www.ti.com Reference case: TSSOP48 Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 709167-74AUCH16244DGGRG4
Manufacturer Homepage: www.ti.com
Reference case: TSSOP48
Reference Date Code: 07+
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 709167-74AUCH16244DGGRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUCH16244DGGRG4
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; Overmold SMT
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details