The SN74AUC1GU04 is a single inverter gate designed for low-voltage applications, optimized for operation between 1.65 V and 1.95 V, with a broader operational range of 0.8 V to 2.7 V. It features a maximum propagation delay of 2.4 ns at 1.8 V and consumes low power with a maximum supply current of 10 µA. The device supports mixed-mode signal operation with 3.6 V I/O tolerance, making it suitable for various applications including portable audio devices, embedded PCs, and telecommunications. It is available in multiple package options, including SC70, SOT-23, and DSBGA, and offers robust latch-up performance exceeding 100 mA as per JESD 78, along with ESD protection ratings that exceed JESD 22 standards. The unbuffered output and partial power-down mode support enhance its versatility in circuit designs.
Single Inverter Gate 5-SC70 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 74AUC1GU04DCKRG4 |
| Product Name | SN74AUC1GU04 Single Inverter Gate |
| Gate Type | NOT |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 |
| Logic Family | AUC |
| Propagation Delay | 2.5 ns |