Single Bus Buffer Gate With 3-State Output 5-SC70 -40 to 85
Texas Instruments | |
---|---|
Product Category | Logic Gates |
Product Number | 74AUC1G125DCKRE4 |
Product Name | SN74AUC1G125 Single Bus Buffer Gate With 3-State Output |
Gate Type | Buffer/Driver |
Supply Voltage | 0.8,1.2,1.5,1.8,2.5 |
Output Type | 3-State |
Logic Family | AUC |