Texas Instruments Standard Linear and Logic 16-bit 150MHz TSSOP Logic IC 74ALVTH16374GRE4

Description
16-Bit D-Type Flip-Flop, 150MHz, 3-State, TSSOP Product overview: 74ALVTH16374GRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 150MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 150MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ALVTH16374GRE4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
16-Bit D-Type Flip-Flop, 150MHz, 3-State, TSSOP Product overview: 74ALVTH16374GRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 150MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 150MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ALVTH16374GRE4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 150MHz TSSOP Logic IC
706-74ALVTH16374GRE4
16-bit 150MHz TSSOP Logic IC 706-74ALVTH16374GRE4
16-Bit D-Type Flip-Flop, 150MHz, 3-State, TSSOP Product overview: 74ALVTH16374GRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 150MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 150MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ALVTH16374GRE4 can be used for catalog matching and distributor lookup.

16-Bit D-Type Flip-Flop, 150MHz, 3-State, TSSOP Product overview: 74ALVTH16374GRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 150MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 150MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ALVTH16374GRE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-74ALVTH16374GRE4
Product Name 16-bit 150MHz TSSOP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS28LM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
Gates and Inverters - 100118W-MIL2 - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Logic Gates - 2138989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details