The SN74ALVTH16244 is a 16-bit buffer/driver designed for operation at 2.5-V or 3.3-V supply voltages, with compatibility for 5-V systems. It features high drive capability, supporting output currents of up to 128 mA in the low state and ,Äì64 mA in the high state. The device includes auto 3-state outputs to eliminate bus current loading when the output voltage exceeds VCC, and it supports mixed-mode signal operation, allowing for 5-V input and output voltages while powered at 3.3 V. This component is characterized for operation from ,Äì40°C to 85°C and includes active bus-hold circuitry to maintain valid logic levels on unused inputs. It is also designed for hot-insertion applications, with Ioff and power-up 3-state support to prevent backflow current during power transitions. The device is available in multiple package options, including plastic small-outline and thin small-outline packages. ESD protection exceeds 2000 V, ensuring robustness in various applications.
2.5-V/3.3-V 16-Bit Buffers/Drivers With 3-State Outputs 48-TVSOP -40 to 85
16-Bit 3-State Buffer/Driver, 2.5ns, BICMOS, TFSOP Product overview: 74ALVTH16244VRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVTH16244VRE4
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74ALVTH16244VRE4 | 704-74ALVTH16244VRE4 |
| Product Name | SN74ALVTH16244 2.5-V/3.3-V 16-Bit Buffers/Drivers With 3-State Outputs | 16-bit Interface Transceiver IC |
| Technology | ALVT | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |