Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCHS162830AGR 74ALVCHS162830AGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 006643-74ALVCHS16283 0AGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006643-74ALVCHS16283 0AGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCHS162830AGR - 006643-74ALVCHS162830AGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCHS162830AGR
006643-74ALVCHS162830AGR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCHS162830AGR 006643-74ALVCHS162830AGR
Manufacturer: Texas Instruments Win Source Part Number: 006643-74ALVCHS16283 0AGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006643-74ALVCHS162830AGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Address Driver
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 006643-74ALVCHS162830AGR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCHS162830AGR
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AN - 883711-MC74HC640AN - Win Source Electronics
Specs
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details