Texas Instruments SN74ALVCHR16245 16-Bit Bus Transceiver With 3-State Outputs 74ALVCHR16245ZQLR

Description
16-Bit Bus Transceiver With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
16-Bit Bus Transceiver With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCHR16245 16-Bit Bus Transceiver With 3-State Outputs - 74ALVCHR16245ZQLR - Texas Instruments
Dallas, TX, United States
SN74ALVCHR16245 16-Bit Bus Transceiver With 3-State Outputs
74ALVCHR16245ZQLR
SN74ALVCHR16245 16-Bit Bus Transceiver With 3-State Outputs 74ALVCHR16245ZQLR
16-Bit Bus Transceiver With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85

16-Bit Bus Transceiver With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCHR16245ZQLR - 1130979-74ALVCHR16245ZQLR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCHR16245ZQLR
1130979-74ALVCHR16245ZQLR
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCHR16245ZQLR 1130979-74ALVCHR16245ZQLR
Manufacturer: Texas Instruments Win Source Part Number: 1130979-74ALVCHR1624 5ZQLR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-VFBGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 74ALVCHR16245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1130979-74ALVCHR16245ZQLR
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVCHR16245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
16-bit Interface Transceiver IC - 704-74ALVCHR16245ZQLR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Interface Transceiver IC
704-74ALVCHR16245ZQLR
16-bit Interface Transceiver IC 704-74ALVCHR16245ZQLR
16-Bit 3-State Bus Transceiver, Bidirectional, CMOS, VFBGA Product overview: 74ALVCHR16245ZQLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVCHR16245ZQL R can be used for catalog matching and distributor lookup.

16-Bit 3-State Bus Transceiver, Bidirectional, CMOS, VFBGA Product overview: 74ALVCHR16245ZQLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVCHR16245ZQLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74ALVCHR16245ZQLR 1130979-74ALVCHR16245ZQLR 704-74ALVCHR16245ZQLR
Product Name SN74ALVCHR16245 16-Bit Bus Transceiver With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCHR16245ZQLR 16-bit Interface Transceiver IC
Technology ALVC
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT126 Quad 3-State Buffer - 5962-9065101MCA - Texas Instruments
Specs
Technology HCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-8873701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details