Texas Instruments SN74ALVCHR16245 16-Bit Bus Transceiver With 3-State Outputs 74ALVCHR16245LRG4

Description
16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCHR16245 16-Bit Bus Transceiver With 3-State Outputs - 74ALVCHR16245LRG4 - Texas Instruments
Dallas, TX, United States
SN74ALVCHR16245 16-Bit Bus Transceiver With 3-State Outputs
74ALVCHR16245LRG4
SN74ALVCHR16245 16-Bit Bus Transceiver With 3-State Outputs 74ALVCHR16245LRG4
16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85

16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCHR16245LRG4 - 1130978-74ALVCHR16245LRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCHR16245LRG4
1130978-74ALVCHR16245LRG4
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCHR16245LRG4 1130978-74ALVCHR16245LRG4
Manufacturer: Texas Instruments Win Source Part Number: 1130978-74ALVCHR1624 5LRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: 74ALVCHR16245 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1130978-74ALVCHR16245LRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVCHR16245
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Singapore, Singapore
16-bit SSOP Interface Transceiver IC
704-74ALVCHR16245LRG4
16-bit SSOP Interface Transceiver IC 704-74ALVCHR16245LRG4
16-Bit 3-State Bus Transceiver, Bidirectional, CMOS, SSOP Product overview: 74ALVCHR16245LRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVCHR16245LRG 4 can be used for catalog matching and distributor lookup.

16-Bit 3-State Bus Transceiver, Bidirectional, CMOS, SSOP Product overview: 74ALVCHR16245LRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVCHR16245LRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74ALVCHR16245LRG4 1130978-74ALVCHR16245LRG4 704-74ALVCHR16245LRG4
Product Name SN74ALVCHR16245 16-Bit Bus Transceiver With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCHR16245LRG4 16-bit SSOP Interface Transceiver IC
Technology ALVC
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VSA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
2 suppliers