Texas Instruments SN74ALVCH16952 16-Bit Registered Transceiver With 3-State Outputs 74ALVCH16952DLRG4

Description
16-Bit Registered Transceiver With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Description
16-Bit Registered Transceiver With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALVCH16952 is a 16-bit registered transceiver with 3-state outputs designed for 1.65-V to 3.6-V VCC operation. It is housed in a 56-pin thin shrink small-outline (TSSOP) package and features bus-hold circuitry on data inputs, eliminating the need for external pullup or pulldown resistors. The device operates over a temperature range of -40°C to 85°C and meets ESD protection standards exceeding 2000 V per MIL-STD-883, Method 3015. Latch-up performance exceeds 500 mA per JESD17.

Datasheet Summary
Powered by GS/AI

The SN74ALVCH16952 is a 16-bit registered transceiver with 3-state outputs designed for 1.65-V to 3.6-V VCC operation. It is housed in a 56-pin thin shrink small-outline (TSSOP) package and features bus-hold circuitry on data inputs, eliminating the need for external pullup or pulldown resistors. The device operates over a temperature range of -40°C to 85°C and meets ESD protection standards exceeding 2000 V per MIL-STD-883, Method 3015. Latch-up performance exceeds 500 mA per JESD17.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH16952 16-Bit Registered Transceiver With 3-State Outputs - 74ALVCH16952DLRG4 - Texas Instruments
Dallas, TX, United States
SN74ALVCH16952 16-Bit Registered Transceiver With 3-State Outputs
74ALVCH16952DLRG4
SN74ALVCH16952 16-Bit Registered Transceiver With 3-State Outputs 74ALVCH16952DLRG4
16-Bit Registered Transceiver With 3-State Outputs 56-SSOP -40 to 85

16-Bit Registered Transceiver With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCH16952DLRG4 - 1130974-74ALVCH16952DLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCH16952DLRG4
1130974-74ALVCH16952DLRG4
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCH16952DLRG4 1130974-74ALVCH16952DLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1130974-74ALVCH16952 DLRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 56-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: 74ALVCH16952 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1130974-74ALVCH16952DLRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVCH16952
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Singapore, Singapore
16-bit SSOP Interface Transceiver IC
704-74ALVCH16952DLRG4
16-bit SSOP Interface Transceiver IC 704-74ALVCH16952DLRG4
16-Bit Registered Transceiver With 3-State Outputs 56-SSOP -40 to 85 Product overview: 74ALVCH16952DLRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVCH16952DLRG 4 can be used for catalog matching and distributor lookup.

16-Bit Registered Transceiver With 3-State Outputs 56-SSOP -40 to 85 Product overview: 74ALVCH16952DLRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVCH16952DLRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74ALVCH16952DLRG4 1130974-74ALVCH16952DLRG4 704-74ALVCH16952DLRG4
Product Name SN74ALVCH16952 16-Bit Registered Transceiver With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCH16952DLRG4 16-bit SSOP Interface Transceiver IC
Technology ALVC
Device Type Transceiver Transceiver Transceiver
Supply Voltage 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3 Other; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
 - 5962-9172701QLA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details