Texas Instruments High-Performance Analog Latches 74ALVCH16841DLR

Description
Channel IC
Description
Channel IC

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ALVCH16841DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number 74ALVCH16841DLR
Product Name Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F563SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 74ALVT16373DGG,512-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Latches - 74LVCH162373APVG8 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP
View Details
2 suppliers