Texas Instruments Standard Linear and Logic 16-bit 150MHz Logic IC 74ALVCH16374ZQLR

Description
16-Bit 3-State Flip-Flop, 150MHz, VFBGA, CMOS Logic IC Product overview: 74ALVCH16374ZQLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 150MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 150MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ALVCH16374ZQLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit 3-State Flip-Flop, 150MHz, VFBGA, CMOS Logic IC Product overview: 74ALVCH16374ZQLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 150MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 150MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ALVCH16374ZQLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 150MHz Logic IC
706-74ALVCH16374ZQLR
16-bit 150MHz Logic IC 706-74ALVCH16374ZQLR
16-Bit 3-State Flip-Flop, 150MHz, VFBGA, CMOS Logic IC Product overview: 74ALVCH16374ZQLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 150MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 150MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ALVCH16374ZQLR can be used for catalog matching and distributor lookup.

16-Bit 3-State Flip-Flop, 150MHz, VFBGA, CMOS Logic IC Product overview: 74ALVCH16374ZQLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 150MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 150MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ALVCH16374ZQLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-74ALVCH16374ZQLR
Product Name 16-bit 150MHz Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT3G14DC,125DKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Gates and Inverters - Multi-Function, Configurable - 100145DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Register File
Output Type Non-Inverted
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details