Texas Instruments High-Performance Analog Logic - Flip Flops 74ALVCH16374GRDR

Description
IC FF D-TYPE DUAL 8BIT 54BGA
Datasheet
Description
IC FF D-TYPE DUAL 8BIT 54BGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ALVCH16374GRDR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ALVCH16374GRDR
Logic - Flip Flops 74ALVCH16374GRDR
IC FF D-TYPE DUAL 8BIT 54BGA

IC FF D-TYPE DUAL 8BIT 54BGA

Supplier's Site Datasheet
Flip Flops - 74ALVCH16374GRDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA

Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74ALVCH16374GRDR 74ALVCH16374GRDR
Product Name Logic - Flip Flops Flip Flops
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVCH16374DGG,51-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9759001QSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details
2 suppliers
Logic - Flip Flops - 74ACT175SCX - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details