Texas Instruments High-Performance Analog Flip Flops 74ALVCH162820GRG4

Description
Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)
Datasheet
Description
Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74ALVCH162820GRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74ALVCH162820GRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ALVCH162820GRG4
Logic - Flip Flops 74ALVCH162820GRG4
IC FF D-TYPE SNGL 10BIT 56TSSOP

IC FF D-TYPE SNGL 10BIT 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 74ALVCH162820GRG4 74ALVCH162820GRG4
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 3.6V; 1.65V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-TFSOP (0.240\", 6.10mm Width); SOP
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Low-power dual D-type flip-flop; positive-edge trigger - 74AUP2G79GS,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
Logic - Flip Flops - 74ACT11374NT - Lingto Electronic Limited
Specs
fMAX 70 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details