Texas Instruments High-Performance Analog Logic - Flip Flops 74ALVCH162820DLRG4

Description
IC FF D-TYPE SNGL 10BIT 56SSOP
Datasheet
Description
IC FF D-TYPE SNGL 10BIT 56SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ALVCH162820DLRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ALVCH162820DLRG4
Logic - Flip Flops 74ALVCH162820DLRG4
IC FF D-TYPE SNGL 10BIT 56SSOP

IC FF D-TYPE SNGL 10BIT 56SSOP

Supplier's Site Datasheet
Flip Flops - 74ALVCH162820DLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74ALVCH162820DLRG4 74ALVCH162820DLRG4
Product Name Logic - Flip Flops Flip Flops
fMAX 150 MHz
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 74AHCT74PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Logic - Flip Flops - 74ACQ374PC - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details