16-bit bus transceiver with 3-state outputs designed for 1.65-V to 3.6-V operation, featuring bus-hold circuitry and ±24-mA output drive at 3.3V, in a 54-pin BGA MICROSTAR JUNIOR package measuring 5.50 mm × 8.00 mm.
16-Bit Bus Transceiver With 3-State Outputs 54-BGA MICROSTAR JUNIOR -40 to 85
SN74ALVCH16245 16-Bit Bus Transceiver With 3-State Outputs
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74ALVCH16245ZRDR | 74ALVCH16245ZRDR |
| Product Name | SN74ALVCH16245 16-Bit Bus Transceiver With 3-State Outputs | |
| Technology | ALVC | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |