Texas Instruments SN74ALVCH16245 16-Bit Bus Transceiver With 3-State Outputs 74ALVCH16245DGGRG4

Description
16-Bit Bus Transceiver With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Bus Transceiver With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH16245 16-Bit Bus Transceiver With 3-State Outputs - 74ALVCH16245DGGRG4 - Texas Instruments
Dallas, TX, United States
SN74ALVCH16245 16-Bit Bus Transceiver With 3-State Outputs
74ALVCH16245DGGRG4
SN74ALVCH16245 16-Bit Bus Transceiver With 3-State Outputs 74ALVCH16245DGGRG4
16-Bit Bus Transceiver With 3-State Outputs 48-TSSOP -40 to 85

16-Bit Bus Transceiver With 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCH16245DGGRG4 - 1130939-74ALVCH16245DGGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCH16245DGGRG4
1130939-74ALVCH16245DGGRG4
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCH16245DGGRG4 1130939-74ALVCH16245DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 1130939-74ALVCH16245 DGGRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74ALVCH16245 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1130939-74ALVCH16245DGGRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVCH16245
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Singapore, Singapore
16-bit TSSOP Interface Transceiver IC
704-74ALVCH16245DGGRG4
16-bit TSSOP Interface Transceiver IC 704-74ALVCH16245DGGRG4
16-Bit Bidirectional 3-State Bus Transceiver, CMOS, 48-TSSOP Product overview: 74ALVCH16245DGGRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVCH16245DGGR G4 can be used for catalog matching and distributor lookup.

16-Bit Bidirectional 3-State Bus Transceiver, CMOS, 48-TSSOP Product overview: 74ALVCH16245DGGRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVCH16245DGGRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74ALVCH16245DGGRG4 1130939-74ALVCH16245DGGRG4 704-74ALVCH16245DGGRG4
Product Name SN74ALVCH16245 16-Bit Bus Transceiver With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCH16245DGGRG4 16-bit TSSOP Interface Transceiver IC
Technology ALVC
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301SA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers